Vishay Intertechnology, Inc. Ceramic Capacitors S821K29Y5PN65J5R

Description
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S821K29Y5PN65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S821K29Y5PN65J5R-ND
Ceramic Capacitors S821K29Y5PN65J5R-ND
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S821K29Y5PN65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S821K29Y5PN65J5R
Capacitors - Ceramic Capacitors S821K29Y5PN65J5R
CAP CER 820PF 1KV Y5P RADIAL

CAP CER 820PF 1KV Y5P RADIAL

Supplier's Site
S 1Kv 820Pf ± 10% Y5P Bulk E3 Vishay - 93K0168 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 820Pf ± 10% Y5P Bulk E3 Vishay
93K0168
S 1Kv 820Pf ± 10% Y5P Bulk E3 Vishay 93K0168
S 1KV 820pF ± 10% Y5P BULK e3

S 1KV 820pF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S821K29Y5PN65J5R-ND S821K29Y5PN65J5R 93K0168
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 820Pf ± 10% Y5P Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers