Vishay Intertechnology, Inc. Ceramic Capacitors S821K29X7RN6UJ5R

Description
820pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S821K29X7RN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S821K29X7RN6UJ5R-ND
Ceramic Capacitors S821K29X7RN6UJ5R-ND
820pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

820pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S821K29X7RN6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S821K29X7RN6UJ5R
Capacitors - Ceramic Capacitors S821K29X7RN6UJ5R
CAP CER 820PF 1KV X7R RADIAL

CAP CER 820PF 1KV X7R RADIAL

Supplier's Site
S 1Kv 820Pf ±10% X7R Ammo E3 Vishay - 93K0161 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 820Pf ±10% X7R Ammo E3 Vishay
93K0161
S 1Kv 820Pf ±10% X7R Ammo E3 Vishay 93K0161
S 1KV 820pF ±10% X7R AMMO e3

S 1KV 820pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S821K29X7RN6UJ5R-ND S821K29X7RN6UJ5R 93K0161
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 820Pf ±10% X7R Ammo E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details