Vishay Intertechnology, Inc. Ceramic Capacitors S820K33SL0P6TK5R

Description
82pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S820K33SL0P6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S820K33SL0P6TK5R-ND
Ceramic Capacitors S820K33SL0P6TK5R-ND
82pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

82pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S820K33SL0P6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S820K33SL0P6TK5R
Ceramic Capacitors S820K33SL0P6TK5R
CAP CER 82PF 2KV SL RADIAL

CAP CER 82PF 2KV SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S820K33SL0P6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S820K33SL0P6TK5R
Capacitors - Ceramic Capacitors S820K33SL0P6TK5R
CAP CER 82PF 2KV SL RADIAL

CAP CER 82PF 2KV SL RADIAL

Supplier's Site
Capacitor,ceramic,82Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 93K0158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
93K0158
Capacitor,ceramic,82Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 93K0158
Capacitor,Ceramic,82 pF,2KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,82pF,2KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S820K33SL0P6TK5R-ND S820K33SL0P6TK5R S820K33SL0P6TK5R 93K0158
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,82Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C11CF270J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details