Vishay Precision Group Ceramic Capacitors S820K29SL0N6TK6R

Description
82pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S820K29SL0N6TK6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S820K29SL0N6TK6R-ND
Ceramic Capacitors S820K29SL0N6TK6R-ND
82pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

82pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 1Kv 82Pf ± 10% Sl0 Reel E3 Vishay - 93K0155 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 82Pf ± 10% Sl0 Reel E3 Vishay
93K0155
S 1Kv 82Pf ± 10% Sl0 Reel E3 Vishay 93K0155
S 1KV 82pF ± 10% SL0 REEL e3

S 1KV 82pF ± 10% SL0 REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S820K29SL0N6TK6R-ND 93K0155
Product Name Ceramic Capacitors S 1Kv 82Pf ± 10% Sl0 Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers