82pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
CAP CER 82PF 1KV S3N RADIAL
S 1KV 82pF ± 10% S3N BULK e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S820K25S3NN63L6R-ND | S820K25S3NN63L6R | 93K0153 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | S 1Kv 82Pf ± 10% S3N Bulk E3 Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts |