Vishay Precision Group Capacitors - Ceramic Capacitors S820J29SL0N6UJ5R

Description
Win Source Part Number: 974594-S820J29SL0N6U J5R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 2,000 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 974594-S820J29SL0N6U J5R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 2,000 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 974594-S820J29SL0N6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974594-S820J29SL0N6UJ5R
Capacitors - Ceramic Capacitors 974594-S820J29SL0N6UJ5R
Win Source Part Number: 974594-S820J29SL0N6U J5R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 2,000 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 974594-S820J29SL0N6UJ5R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 2,000
Capacitance: 82 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: SL
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - S820J29SL0N6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S820J29SL0N6UJ5R-ND
Ceramic Capacitors S820J29SL0N6UJ5R-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

82pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Singapore, Singapore
82PF 1KV Capacitor
60-S820J29SL0N6UJ5R
82PF 1KV Capacitor 60-S820J29SL0N6UJ5R
CAP CER 82PF 1KV SL RADIAL Product overview: S820J29SL0N6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S820J29SL0N6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 82PF 1KV SL RADIAL Product overview: S820J29SL0N6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S820J29SL0N6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,82Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 93K0147 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
93K0147
Capacitor,ceramic,82Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 93K0147
Capacitor,Ceramic,82 pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,82pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 974594-S820J29SL0N6UJ5R S820J29SL0N6UJ5R-ND 60-S820J29SL0N6UJ5R 93K0147
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 82PF 1KV Capacitor Capacitor,ceramic,82Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details