Vishay Intertechnology, Inc. Ceramic Capacitors S751K29Y5PN63L6R

Description
750pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
750pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S751K29Y5PN63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S751K29Y5PN63L6R-ND
Ceramic Capacitors S751K29Y5PN63L6R-ND
750pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

750pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S751K29Y5PN63L6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S751K29Y5PN63L6R
Capacitors - Ceramic Capacitors S751K29Y5PN63L6R
CAP CER 750PF 1KV Y5P RADIAL

CAP CER 750PF 1KV Y5P RADIAL

Supplier's Site
Ceramic Capacitors - S751K29Y5PN63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S751K29Y5PN63L6R
Ceramic Capacitors S751K29Y5PN63L6R
CAP CER 750PF 1KV Y5P RADIAL

CAP CER 750PF 1KV Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S751K29Y5PN63L6R-ND S751K29Y5PN63L6R S751K29Y5PN63L6R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details