Vishay Precision Group Ceramic Capacitors S682Z59Y5VR63K7R

Description
6800pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S682Z59Y5VR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S682Z59Y5VR63K7R-ND
Ceramic Capacitors S682Z59Y5VR63K7R-ND
6800pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc

6800pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
S 3Kv 6,8Nf -20/% Y5V Bulk E3 Vishay - 93K0141 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 6,8Nf -20/% Y5V Bulk E3 Vishay
93K0141
S 3Kv 6,8Nf -20/% Y5V Bulk E3 Vishay 93K0141
S 3KV 6,8NF -20/% Y5V BULK E3

S 3KV 6,8NF -20/% Y5V BULK E3

Supplier's Site
Ceramic Capacitors - S682Z59Y5VR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S682Z59Y5VR63K7R
Ceramic Capacitors S682Z59Y5VR63K7R
CAP CER 6800PF 3KV Y5V RADIAL

CAP CER 6800PF 3KV Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S682Z59Y5VR63K7R-ND 93K0141 S682Z59Y5VR63K7R
Product Name Ceramic Capacitors S 3Kv 6,8Nf -20/% Y5V Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details