Vishay Precision Group Ceramic Capacitors S682M75Z5UR83K7R

Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S682M75Z5UR83K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S682M75Z5UR83K7R-ND
Ceramic Capacitors S682M75Z5UR83K7R-ND
6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 3Kv 6,8Nf ±20% Z5U Bulk E3 Vishay - 21M7868 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 6,8Nf ±20% Z5U Bulk E3 Vishay
21M7868
S 3Kv 6,8Nf ±20% Z5U Bulk E3 Vishay 21M7868
S 3KV 6,8nF ±20% Z5U BULK e3

S 3KV 6,8nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S682M75Z5UR83K7R-ND 21M7868
Product Name Ceramic Capacitors S 3Kv 6,8Nf ±20% Z5U Bulk E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers