Vishay Intertechnology, Inc. Ceramic Capacitors S681K29Y5PP63K5R

Description
680pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S681K29Y5PP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S681K29Y5PP63K5R-ND
Ceramic Capacitors S681K29Y5PP63K5R-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S681K29Y5PP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S681K29Y5PP63K5R
Capacitors - Ceramic Capacitors S681K29Y5PP63K5R
CAP CER 680PF 2KV Y5P RADIAL

CAP CER 680PF 2KV Y5P RADIAL

Supplier's Site
Ceramic Capacitors - S681K29Y5PP63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S681K29Y5PP63K5R
Ceramic Capacitors S681K29Y5PP63K5R
CAP CER 680PF 2KV Y5P RADIAL

CAP CER 680PF 2KV Y5P RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,680Pf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 93K0116 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
93K0116
Capacitor,ceramic,680Pf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 93K0116
Capacitor,Ceramic,68 0pF,2KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,680pF,2KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S681K29Y5PP63K5R-ND S681K29Y5PP63K5R S681K29Y5PP63K5R 93K0116
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,680Pf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1912976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details