Vishay Intertechnology, Inc. Ceramic Capacitors S681K29Y5PN6UJ5R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S681K29Y5PN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S681K29Y5PN6UJ5R-ND
Ceramic Capacitors S681K29Y5PN6UJ5R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S681K29Y5PN6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S681K29Y5PN6UJ5R
Capacitors - Ceramic Capacitors S681K29Y5PN6UJ5R
CAP CER 680PF 1KV Y5P RADIAL

CAP CER 680PF 1KV Y5P RADIAL

Supplier's Site
Capacitor,ceramic,680Pf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 93K0109 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
93K0109
Capacitor,ceramic,680Pf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 93K0109
Capacitor,Ceramic,68 0pF,1KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,680pF,1KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S681K29Y5PN6UJ5R-ND S681K29Y5PN6UJ5R 93K0109
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,680Pf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers