Vishay Intertechnology, Inc. Ceramic Capacitors S681K29Y5PN6TK7R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S681K29Y5PN6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S681K29Y5PN6TK7R-ND
Ceramic Capacitors S681K29Y5PN6TK7R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 680Pf ±10% Y5P Reel E3 Vishay - 93K0108 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 680Pf ±10% Y5P Reel E3 Vishay
93K0108
S 1Kv 680Pf ±10% Y5P Reel E3 Vishay 93K0108
S 1KV 680pF ±10% Y5P REEL e3

S 1KV 680pF ±10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S681K29Y5PN6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S681K29Y5PN6TK7R
Capacitors - Ceramic Capacitors S681K29Y5PN6TK7R
CAP CER 680PF 1KV Y5P RADIAL

CAP CER 680PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S681K29Y5PN6TK7R-ND 93K0108 S681K29Y5PN6TK7R
Product Name Ceramic Capacitors S 1Kv 680Pf ±10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers