Vishay Intertechnology, Inc. Ceramic Capacitors S681K29X7RN6TJ6R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S681K29X7RN6TJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S681K29X7RN6TJ6R-ND
Ceramic Capacitors S681K29X7RN6TJ6R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S681K29X7RN6TJ6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S681K29X7RN6TJ6R
Capacitors - Ceramic Capacitors S681K29X7RN6TJ6R
CAP CER 680PF 1KV X7R RADIAL

CAP CER 680PF 1KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - S681K29X7RN6TJ6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S681K29X7RN6TJ6R
Ceramic Capacitors S681K29X7RN6TJ6R
CAP CER 680PF 1KV X7R RADIAL

CAP CER 680PF 1KV X7R RADIAL

Supplier's Site Datasheet
S 1Kv 680Pf ± 10% X7R Reel E3 Vishay - 93K0101 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 680Pf ± 10% X7R Reel E3 Vishay
93K0101
S 1Kv 680Pf ± 10% X7R Reel E3 Vishay 93K0101
S 1KV 680pF ± 10% X7R REEL e3

S 1KV 680pF ± 10% X7R REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S681K29X7RN6TJ6R-ND S681K29X7RN6TJ6R S681K29X7RN6TJ6R 93K0101
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors S 1Kv 680Pf ± 10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - CK05BX272K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details