Vishay Intertechnology, Inc. Ceramic Capacitors S680M53S3NU83L0R

Description
68pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
68pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S680M53S3NU83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S680M53S3NU83L0R-ND
Ceramic Capacitors S680M53S3NU83L0R-ND
68pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

68pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,68Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay - 93K0094 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay
93K0094
Capacitor,ceramic,68Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay 93K0094
Capacitor,Ceramic,68 pF,6KVDC,20-% Tol,20+% Tol,S3N-TC Code,6%-TC

Capacitor,Ceramic,68pF,6KVDC,20-% Tol,20+% Tol,S3N-TC Code,6%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S680M53S3NU83L0R-ND 93K0094
Product Name Ceramic Capacitors Capacitor,ceramic,68Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers