Vishay Intertechnology, Inc. Ceramic Capacitors S680K33SL0P65K7R

Description
68pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S680K33SL0P65K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S680K33SL0P65K7R-ND
Ceramic Capacitors S680K33SL0P65K7R-ND
68pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

68pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 2Kv 68Pf ±10% Sl Bulk E3 Vishay - 93K0088 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 68Pf ±10% Sl Bulk E3 Vishay
93K0088
S 2Kv 68Pf ±10% Sl Bulk E3 Vishay 93K0088
S 2KV 68pF ±10% SL BULK e3

S 2KV 68pF ±10% SL BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S680K33SL0P65K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S680K33SL0P65K7R
Capacitors - Ceramic Capacitors S680K33SL0P65K7R
CAP CER 68PF 2KV SL RADIAL

CAP CER 68PF 2KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S680K33SL0P65K7R-ND 93K0088 S680K33SL0P65K7R
Product Name Ceramic Capacitors S 2Kv 68Pf ±10% Sl Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details