Vishay Intertechnology, Inc. 68PF 1KV Capacitor S680K29SL0N6UJ5R

Description
CAP CER 68PF 1KV SL RADIAL Product overview: S680K29SL0N6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S680K29SL0N6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 68PF 1KV SL RADIAL Product overview: S680K29SL0N6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S680K29SL0N6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68PF 1KV Capacitor
60-S680K29SL0N6UJ5R
68PF 1KV Capacitor 60-S680K29SL0N6UJ5R
CAP CER 68PF 1KV SL RADIAL Product overview: S680K29SL0N6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S680K29SL0N6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 68PF 1KV SL RADIAL Product overview: S680K29SL0N6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S680K29SL0N6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 984615-S680K29SL0N6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984615-S680K29SL0N6UJ5R
Capacitors - Ceramic Capacitors 984615-S680K29SL0N6UJ5R
Win Source Part Number: 984615-S680K29SL0N6U J5R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 2,000 Capacitance: 68 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 984615-S680K29SL0N6UJ5R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 2,000
Capacitance: 68 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: SL
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - S680K29SL0N6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S680K29SL0N6UJ5R-ND
Ceramic Capacitors S680K29SL0N6UJ5R-ND
68pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

68pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,68Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 93K0083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
93K0083
Capacitor,ceramic,68Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 93K0083
Capacitor,Ceramic,68 pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,68pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-S680K29SL0N6UJ5R 984615-S680K29SL0N6UJ5R S680K29SL0N6UJ5R-ND 93K0083
Product Name 68PF 1KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,68Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details