68pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Cap Ceramic Single 68pF 1000V SL0 10% (7.5 X 4mm) Radial 5mm 125°C Bulk Product overview: S680K29SL0N63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S680K29SL0N63J5R can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,68
CAP CER 68PF 1KV SL RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292PH-ND | 60-S680K29SL0N63J5R | 93K0084 | S680K29SL0N63J5R |
| Product Name | Ceramic Capacitors | 68pF 1000V Capacitor | Capacitor,ceramic,68Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |