Vishay Intertechnology, Inc. Ceramic Capacitors S680K25S3NN63L6R

Description
68pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S680K25S3NN63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S680K25S3NN63L6R-ND
Ceramic Capacitors S680K25S3NN63L6R-ND
68pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

68pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
S 1Kv 68Pf ± 10% S3N Bulk E3 Vishay - 93K0081 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 68Pf ± 10% S3N Bulk E3 Vishay
93K0081
S 1Kv 68Pf ± 10% S3N Bulk E3 Vishay 93K0081
S 1KV 68pF ± 10% S3N BULK e3

S 1KV 68pF ± 10% S3N BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S680K25S3NN63L6R-ND 93K0081
Product Name Ceramic Capacitors S 1Kv 68Pf ± 10% S3N Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - CK05BX101K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details