Vishay Intertechnology, Inc. Ceramic Capacitors S680J39SL0R63K7R

Description
68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S680J39SL0R63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S680J39SL0R63K7R-ND
Ceramic Capacitors S680J39SL0R63K7R-ND
68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 3Kv 68Pf ±5% Sl0 Bulk E3 Vishay - 21M7863 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 68Pf ±5% Sl0 Bulk E3 Vishay
21M7863
S 3Kv 68Pf ±5% Sl0 Bulk E3 Vishay 21M7863
S 3KV 68pF ±5% SL0 BULK e3

S 3KV 68pF ±5% SL0 BULK e3

Supplier's Site
Ceramic Capacitors - S680J39SL0R63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S680J39SL0R63K7R
Ceramic Capacitors S680J39SL0R63K7R
CAP CER 68PF 3KV SL RADIAL

CAP CER 68PF 3KV SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S680J39SL0R63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S680J39SL0R63K7R
Capacitors - Ceramic Capacitors S680J39SL0R63K7R
CAP CER 68PF 3KV SL RADIAL

CAP CER 68PF 3KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S680J39SL0R63K7R-ND 21M7863 S680J39SL0R63K7R S680J39SL0R63K7R
Product Name Ceramic Capacitors S 3Kv 68Pf ±5% Sl0 Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers