The Vishay Rectifier, part number 61AC2182, is a standard rectifier designed for surface mount applications in the SMC (DO-214AB) package. It has a maximum repetitive reverse voltage (Vrrm) of 800V and can handle an average forward current (If(AV)) of 5A. The device features a low forward voltage drop of 1.15V and a peak forward surge current (Ifsm) capability of 100A. This rectifier is suitable for general-purpose rectification in power supplies, inverters, converters, and freewheeling diodes across various applications, including consumer electronics, automotive, and telecommunications. It is compliant with RoHS standards and is available in both halogen-free and AEC-Q101 qualified versions, making it suitable for automotive applications. The operating junction temperature range is from -55°C to +150°C, ensuring reliability in diverse environments. Engineers considering this rectifier should note its low leakage current of 10 OºA and a typical reverse recovery time of 2.5 Oºs, which may be beneficial for high-frequency applications. The product's construction includes a glass passivated pellet chip junction, enhancing its durability and performance.
RECTIFIER, STANDARD, 5A, 800V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):5A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 61AC2182 |
| Product Name | Rectifier, Standard, 5A, 800V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| RoHS Compliant | RoHS |