5600pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
S 1KV 5,6nF ±20% Z5U BULK e3
CAP CER 5600PF 1KV Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S562M39Z5UN65J7R-ND | 93K0048 | S562M39Z5UN65J7R |
| Product Name | Ceramic Capacitors | S 1Kv 5,6Nf ±20% Z5U Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts |