Vishay Precision Group Ceramic Capacitors S562K53Y5PN63J7R

Description
5600pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
5600pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S562K53Y5PN63J7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S562K53Y5PN63J7R-ND
Ceramic Capacitors S562K53Y5PN63J7R-ND
5600pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

5600pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S562K53Y5PN63J7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S562K53Y5PN63J7R
Capacitors - Ceramic Capacitors S562K53Y5PN63J7R
CAP CER 5600PF 1KV Y5P RADIAL

CAP CER 5600PF 1KV Y5P RADIAL

Supplier's Site
S 1Kv 5,6Nf ±10% Y5P Bulk E3 Vishay - 93K0047 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 5,6Nf ±10% Y5P Bulk E3 Vishay
93K0047
S 1Kv 5,6Nf ±10% Y5P Bulk E3 Vishay 93K0047
S 1KV 5,6nF ±10% Y5P BULK e3

S 1KV 5,6nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S562K53Y5PN63J7R-ND S562K53Y5PN63J7R 93K0047
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 5,6Nf ±10% Y5P Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details