Vishay Intertechnology, Inc. Ceramic Capacitors S561K33X7RP6UL5R

Description
560pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
560pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S561K33X7RP6UL5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S561K33X7RP6UL5R-ND
Ceramic Capacitors S561K33X7RP6UL5R-ND
560pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

560pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 2Kv 560Pf ±10% X7R Ammo E3 Vishay - 21M7861 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 560Pf ±10% X7R Ammo E3 Vishay
21M7861
S 2Kv 560Pf ±10% X7R Ammo E3 Vishay 21M7861
S 2KV 560pF ±10% X7R AMMO e3

S 2KV 560pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S561K33X7RP6UL5R-ND 21M7861
Product Name Ceramic Capacitors S 2Kv 560Pf ±10% X7R Ammo E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers