Vishay Intertechnology, Inc. Ceramic Capacitors S561K29X5FN65K6R

Description
560pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
560pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S561K29X5FN65K6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S561K29X5FN65K6R-ND
Ceramic Capacitors S561K29X5FN65K6R-ND
560pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

560pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S561K29X5FN65K6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S561K29X5FN65K6R
Ceramic Capacitors S561K29X5FN65K6R
CAP CER 560PF 1KV X5F RADIAL

CAP CER 560PF 1KV X5F RADIAL

Supplier's Site Datasheet
S 1Kv 560Pf ±10% X5F Bulk E3 Vishay - 93K0045 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 560Pf ±10% X5F Bulk E3 Vishay
93K0045
S 1Kv 560Pf ±10% X5F Bulk E3 Vishay 93K0045
S 1KV 560pF ±10% X5F BULK e3

S 1KV 560pF ±10% X5F BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S561K29X5FN65K6R-ND S561K29X5FN65K6R 93K0045
Product Name Ceramic Capacitors Ceramic Capacitors S 1Kv 560Pf ±10% X5F Bulk E3 Vishay
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 5.60E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers