VISHAY PRECISION GROUP
S555 >60K-100KF -- S555 100K00 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S555 100K00 1.0% Vishay Foil Resistors
S555 >60K-100KF
Description
S555 100K00 1.0%
Description
S555 100K00 1.0%
Suppliers
S555 100K00 1.0% Vishay Foil Resistors
76M0958
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0958 |
|
Product Name
|
S555 100K00 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
0.2200 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details