Vishay Intertechnology, Inc. Ceramic Capacitors S509D25SL0P63K5R

Description
5pF ±0.5pF 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
5pF ±0.5pF 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S509D25SL0P63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S509D25SL0P63K5R-ND
Ceramic Capacitors S509D25SL0P63K5R-ND
5pF ±0.5pF 2000V (2kV) Ceramic Capacitor SL Radial, Disc

5pF ±0.5pF 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S509D25SL0P63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S509D25SL0P63K5R
Ceramic Capacitors S509D25SL0P63K5R
CAP CER 5PF 2KV SL RADIAL

CAP CER 5PF 2KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number S509D25SL0P63K5R-ND S509D25SL0P63K5R
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 2000 volts 2000 volts
WVAC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details