Vishay Intertechnology, Inc. Ceramic Capacitors S509C33SL0R63L7R

Description
5pF ±0.25pF 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
5pF ±0.25pF 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S509C33SL0R63L7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S509C33SL0R63L7R-ND
Ceramic Capacitors S509C33SL0R63L7R-ND
5pF ±0.25pF 3000V (3kV) Ceramic Capacitor SL Radial, Disc

5pF ±0.25pF 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 3Kv 5Pf ±0,25Pf Sl0 Bulk E3 Vishay - 21M7851 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 5Pf ±0,25Pf Sl0 Bulk E3 Vishay
21M7851
S 3Kv 5Pf ±0,25Pf Sl0 Bulk E3 Vishay 21M7851
S 3KV 5pF ±0,25pF SL0 BULK e3

S 3KV 5pF ±0,25pF SL0 BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S509C33SL0R63L7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S509C33SL0R63L7R
Capacitors - Ceramic Capacitors S509C33SL0R63L7R
CAP CER 5PF 3KV SL RADIAL

CAP CER 5PF 3KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S509C33SL0R63L7R-ND 21M7851 S509C33SL0R63L7R
Product Name Ceramic Capacitors S 3Kv 5Pf ±0,25Pf Sl0 Bulk E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 3000 volts 3000 volts
WVAC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details