Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960114-S504TR-GS08
Packaging: Tape and Reel
Number of Elements: 2
Number of Pins: 4
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 25 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960114-S504TR-GS08 |
| Product Name | OEM Parts - OEM Parts ( S ) - S504TR-GS08 |