Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single S4PJHM3/87A

Description
Win Source Part Number: 1281163-S4PJHM3/87A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S4P
Request a Quote Datasheet
Description
Win Source Part Number: 1281163-S4PJHM3/87A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S4P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281163-S4PJHM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281163-S4PJHM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281163-S4PJHM3/87A
Win Source Part Number: 1281163-S4PJHM3/87A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S4P

Win Source Part Number: 1281163-S4PJHM3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S4P

Buy Now Datasheet
Diode and Rectifier 280-S4PJHM3/87A
Rectifiers 4.0 Amp 600 Volt Product overview: S4PJHM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PJHM3/87A can be used for catalog matching and distributor lookup.

Rectifiers 4.0 Amp 600 Volt Product overview: S4PJHM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PJHM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1281163-S4PJHM3/87A 280-S4PJHM3/87A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier
Diode Type Standard
VF 1.1 volts
VR 600 volts
IR 0.0100 mA
trr 2500 ns
Unlock Full Specs
to access all available technical data