Rectifiers 4.0 Amp 600 Volt Product overview: S4PJHM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4PJHM3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1093710-S4PJHM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 4A TO277A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 280-S4PJHM3/86A | 1093710-S4PJHM3/86A | S4PJHM3/86A |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - S4PJHM3/86A | Single Diodes |
| Package | Tape and Reel | TO-277, 3-PowerDFN | |
| RoHS Compliant | RoHS | ||
| IO | 4 amps | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard |