4.9pF ±0.25pF 6000V (6kV) Ceramic Capacitor SL Radial, Disc
S 6KV 4,9pF ±0.25pF SL0 BULK e3
CAP CER 4.9PF 6KV SL RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S499C33SL0U83L7R-ND | 92K9948 | S499C33SL0U83L7R |
| Product Name | Ceramic Capacitors | S 6Kv 4,9Pf ±0.25Pf Sl0 Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 6000 volts | 6000 volts | |
| WVAC | 6000 volts |