Vishay Intertechnology, Inc. Ceramic Capacitors S472Z43Y5VP63K5R

Description
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472Z43Y5VP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472Z43Y5VP63K5R-ND
Ceramic Capacitors S472Z43Y5VP63K5R-ND
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 92K9941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
92K9941
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 92K9941
Capacitor,Ceramic,4. 7nF,2KVDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,4.7nF,2KVDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S472Z43Y5VP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S472Z43Y5VP63K5R
Capacitors - Ceramic Capacitors S472Z43Y5VP63K5R
CAP CER 4700PF 2KV Y5V RADIAL

CAP CER 4700PF 2KV Y5V RADIAL

Supplier's Site
Ceramic Capacitors - S472Z43Y5VP63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S472Z43Y5VP63K5R
Ceramic Capacitors S472Z43Y5VP63K5R
CAP CER 4700PF 2KV Y5V RADIAL

CAP CER 4700PF 2KV Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S472Z43Y5VP63K5R-ND 92K9941 S472Z43Y5VP63K5R S472Z43Y5VP63K5R
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details