Vishay Intertechnology, Inc. 0.0047uF 3000V Capacitor S472M69Z5UR83K7R

Description
Cap Ceramic Single 0.0047uF 3000V Z5U 20% (17.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S472M69Z5UR83K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M69Z5UR83K7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0047uF 3000V Z5U 20% (17.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S472M69Z5UR83K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M69Z5UR83K7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF 3000V Capacitor
60-S472M69Z5UR83K7R
0.0047uF 3000V Capacitor 60-S472M69Z5UR83K7R
Cap Ceramic Single 0.0047uF 3000V Z5U 20% (17.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S472M69Z5UR83K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M69Z5UR83K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0047uF 3000V Z5U 20% (17.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S472M69Z5UR83K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M69Z5UR83K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S472M69Z5UR83K7R - 932792-S472M69Z5UR83K7R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - S472M69Z5UR83K7R
932792-S472M69Z5UR83K7R
Ceramic Capacitors - S472M69Z5UR83K7R 932792-S472M69Z5UR83K7R
Manufacturer: Vishay Win Source Part Number: 932792-S472M69Z5UR83 K7R Series: S Operating Temperature Range: -30°C ~ 125°C Features: 4700 pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 932792-S472M69Z5UR83K7R
Series: S
Operating Temperature Range: -30°C ~ 125°C
Features: 4700 pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
Ceramic Capacitors - S472M69Z5UR83K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472M69Z5UR83K7R-ND
Ceramic Capacitors S472M69Z5UR83K7R-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-S472M69Z5UR83K7R 932792-S472M69Z5UR83K7R S472M69Z5UR83K7R-ND
Product Name 0.0047uF 3000V Capacitor Ceramic Capacitors - S472M69Z5UR83K7R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details