Vishay Intertechnology, Inc. 0.0047uF 3000V Capacitor S472M69Z5UR63L0R

Description
Cap Ceramic Single 0.0047uF 3000V Z5U 20% (17.5 X 4mm) Radial 10mm 125°C Bulk Product overview: S472M69Z5UR63L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M69Z5UR63L0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0047uF 3000V Z5U 20% (17.5 X 4mm) Radial 10mm 125°C Bulk Product overview: S472M69Z5UR63L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M69Z5UR63L0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF 3000V Capacitor
60-S472M69Z5UR63L0R
0.0047uF 3000V Capacitor 60-S472M69Z5UR63L0R
Cap Ceramic Single 0.0047uF 3000V Z5U 20% (17.5 X 4mm) Radial 10mm 125°C Bulk Product overview: S472M69Z5UR63L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M69Z5UR63L0R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0047uF 3000V Z5U 20% (17.5 X 4mm) Radial 10mm 125°C Bulk Product overview: S472M69Z5UR63L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472M69Z5UR63L0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1290PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1290PH-ND
Ceramic Capacitors 1290PH-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Disc Capacitor, 4700Pf, 3Kv, Z5U, Radial Rohs Compliant Vishay - 69AH2933 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 4700Pf, 3Kv, Z5U, Radial Rohs Compliant Vishay
69AH2933
Disc Capacitor, 4700Pf, 3Kv, Z5U, Radial Rohs Compliant Vishay 69AH2933
DISC CAPACITOR, 4700PF, 3KV, Z5U, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 4700PF, 3KV, Z5U, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - S472M69Z5UR63L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S472M69Z5UR63L0R
Ceramic Capacitors S472M69Z5UR63L0R
CAP CER 4700PF 3KV Z5U RADIAL

CAP CER 4700PF 3KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-S472M69Z5UR63L0R 1290PH-ND 69AH2933 S472M69Z5UR63L0R
Product Name 0.0047uF 3000V Capacitor Ceramic Capacitors Disc Capacitor, 4700Pf, 3Kv, Z5U, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers