Vishay Intertechnology, Inc. Ceramic Capacitors S472M47Z5UP63K7R

Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472M47Z5UP63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472M47Z5UP63K7R-ND
Ceramic Capacitors S472M47Z5UP63K7R-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S472M47Z5UP63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S472M47Z5UP63K7R
Ceramic Capacitors S472M47Z5UP63K7R
CAP CER 4700PF 2KV Z5U RADIAL

CAP CER 4700PF 2KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number S472M47Z5UP63K7R-ND S472M47Z5UP63K7R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers