Vishay Intertechnology, Inc. Ceramic Capacitors S472M39Z5UN6TL6R

Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472M39Z5UN6TL6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472M39Z5UN6TL6R-ND
Ceramic Capacitors S472M39Z5UN6TL6R-ND
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S472M39Z5UN6TL6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S472M39Z5UN6TL6R
Capacitors - Ceramic Capacitors S472M39Z5UN6TL6R
CAP CER 4700PF 1KV Z5U RADIAL

CAP CER 4700PF 1KV Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number S472M39Z5UN6TL6R-ND S472M39Z5UN6TL6R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers