Vishay Intertechnology, Inc. Ceramic Capacitors S472M39Z5UN6TK5R

Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472M39Z5UN6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472M39Z5UN6TK5R-ND
Ceramic Capacitors S472M39Z5UN6TK5R-ND
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 1Kv 4,7Nf ±20% Z5U Reel E3 Vishay - 92K9908 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 4,7Nf ±20% Z5U Reel E3 Vishay
92K9908
S 1Kv 4,7Nf ±20% Z5U Reel E3 Vishay 92K9908
S 1KV 4,7nF ±20% Z5U REEL e3

S 1KV 4,7nF ±20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S472M39Z5UN6TK5R-ND 92K9908
Product Name Ceramic Capacitors S 1Kv 4,7Nf ±20% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers