Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors S472K69Y5PP63K7R

Description
Win Source Part Number: 1359968-S472K69Y5PP6 3K7R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: S Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5P (B)
Request a Quote Datasheet
Description
Win Source Part Number: 1359968-S472K69Y5PP6 3K7R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: S Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5P (B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359968-S472K69Y5PP63K7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359968-S472K69Y5PP63K7R
Capacitors - Ceramic Capacitors 1359968-S472K69Y5PP63K7R
Win Source Part Number: 1359968-S472K69Y5PP6 3K7R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: S Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5P (B)

Win Source Part Number: 1359968-S472K69Y5PP63K7R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: S
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5P (B)

Buy Now Datasheet
Singapore, Singapore
0.0047uF 2000V Capacitor
60-S472K69Y5PP63K7R
0.0047uF 2000V Capacitor 60-S472K69Y5PP63K7R
Cap Ceramic Single 0.0047uF 2000V Y5P 10% (17.5 X 4.5mm) Radial 7.5mm 125°C Bulk Product overview: S472K69Y5PP63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472K69Y5PP63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0047uF 2000V Y5P 10% (17.5 X 4.5mm) Radial 7.5mm 125°C Bulk Product overview: S472K69Y5PP63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S472K69Y5PP63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S472K69Y5PP63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472K69Y5PP63K7R-ND
Ceramic Capacitors S472K69Y5PP63K7R-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

4700pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 92K9905 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
92K9905
Capacitor,ceramic,4.7Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 92K9905
Capacitor,Ceramic,4. 7nF,2KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,4.7nF,2KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site
Ceramic Capacitors - S472K69Y5PP63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S472K69Y5PP63K7R
Ceramic Capacitors S472K69Y5PP63K7R
CAP CER 4700PF 2KV Y5P RADIAL

CAP CER 4700PF 2KV Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359968-S472K69Y5PP63K7R 60-S472K69Y5PP63K7R S472K69Y5PP63K7R-ND 92K9905 S472K69Y5PP63K7R
Product Name Capacitors - Ceramic Capacitors 0.0047uF 2000V Capacitor Ceramic Capacitors Capacitor,ceramic,4.7Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay Ceramic Capacitors
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers