Vishay Intertechnology, Inc. Ceramic Capacitors S472K59X7RN6BK7R

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472K59X7RN6BK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472K59X7RN6BK7R-ND
Ceramic Capacitors S472K59X7RN6BK7R-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 4,7Nf ±10% X7R Bulk E3 Vishay - 92K9901 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 4,7Nf ±10% X7R Bulk E3 Vishay
92K9901
S 1Kv 4,7Nf ±10% X7R Bulk E3 Vishay 92K9901
S 1KV 4,7nF ±10% X7R BULK e3

S 1KV 4,7nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S472K59X7RN6BK7R-ND 92K9901
Product Name Ceramic Capacitors S 1Kv 4,7Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
CAPACITOR;CERAMIC;CAP .1UF;TOL+-20%;RADIAL;VOL-RTG 50V - 70186264 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers