Vishay Intertechnology, Inc. Ceramic Capacitors S472K59X7RN65J5R

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472K59X7RN65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472K59X7RN65J5R-ND
Ceramic Capacitors S472K59X7RN65J5R-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S472K59X7RN65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S472K59X7RN65J5R
Capacitors - Ceramic Capacitors S472K59X7RN65J5R
CAP CER 4700PF 1KV X7R RADIAL

CAP CER 4700PF 1KV X7R RADIAL

Supplier's Site
S 1Kv 4,7Nf ±10% X7R Bulk E3 Vishay - 92K9903 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 4,7Nf ±10% X7R Bulk E3 Vishay
92K9903
S 1Kv 4,7Nf ±10% X7R Bulk E3 Vishay 92K9903
S 1KV 4,7nF ±10% X7R BULK e3

S 1KV 4,7nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S472K59X7RN65J5R-ND S472K59X7RN65J5R 92K9903
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 4,7Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers