Vishay Intertechnology, Inc. Ceramic Capacitors S471M47Z5UU83L0R

Description
470pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471M47Z5UU83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471M47Z5UU83L0R-ND
Ceramic Capacitors S471M47Z5UU83L0R-ND
470pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

470pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,470Pf,6Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9893 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,6Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9893
Capacitor,ceramic,470Pf,6Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9893
Capacitor,Ceramic,47 0pF,6KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,470pF,6KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site
Ceramic Capacitors - S471M47Z5UU83L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S471M47Z5UU83L0R
Ceramic Capacitors S471M47Z5UU83L0R
CAP CER 470PF 6KV Z5U RADIAL

CAP CER 470PF 6KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S471M47Z5UU83L0R-ND 92K9893 S471M47Z5UU83L0R
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,6Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40R225M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers