Vishay Intertechnology, Inc. Ceramic Capacitors S471M33Z5UR6TK5R

Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471M33Z5UR6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471M33Z5UR6TK5R-ND
Ceramic Capacitors S471M33Z5UR6TK5R-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S471M33Z5UR6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S471M33Z5UR6TK5R
Ceramic Capacitors S471M33Z5UR6TK5R
CAP CER 470PF 3KV Z5U RADIAL

CAP CER 470PF 3KV Z5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S471M33Z5UR6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S471M33Z5UR6TK5R
Capacitors - Ceramic Capacitors S471M33Z5UR6TK5R
CAP CER 470PF 3KV Z5U RADIAL

CAP CER 470PF 3KV Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S471M33Z5UR6TK5R-ND S471M33Z5UR6TK5R S471M33Z5UR6TK5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details