Vishay Intertechnology, Inc. Ceramic Capacitors S471M33Z5UR63K7R

Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471M33Z5UR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471M33Z5UR63K7R-ND
Ceramic Capacitors S471M33Z5UR63K7R-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S471M33Z5UR63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S471M33Z5UR63K7R
Capacitors - Ceramic Capacitors S471M33Z5UR63K7R
CAP CER 470PF 3KV Z5U RADIAL

CAP CER 470PF 3KV Z5U RADIAL

Supplier's Site
Ceramic Capacitors - S471M33Z5UR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S471M33Z5UR63K7R
Ceramic Capacitors S471M33Z5UR63K7R
CAP CER 470PF 3KV Z5U RADIAL

CAP CER 470PF 3KV Z5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9891 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9891
Capacitor,ceramic,470Pf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9891
Capacitor,Ceramic,47 0pF,3KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,470pF,3KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S471M33Z5UR63K7R-ND S471M33Z5UR63K7R S471M33Z5UR63K7R 92K9891
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Pf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details