Vishay Intertechnology, Inc. Ceramic Capacitors S471K33Y5PR65K7R

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471K33Y5PR65K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471K33Y5PR65K7R-ND
Ceramic Capacitors S471K33Y5PR65K7R-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S471K33Y5PR65K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S471K33Y5PR65K7R
Capacitors - Ceramic Capacitors S471K33Y5PR65K7R
CAP CER 470PF 3KV Y5P RADIAL

CAP CER 470PF 3KV Y5P RADIAL

Supplier's Site
S 3Kv 470Pf ±10% Y5P Bulk E3 Vishay - 92K9884 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 470Pf ±10% Y5P Bulk E3 Vishay
92K9884
S 3Kv 470Pf ±10% Y5P Bulk E3 Vishay 92K9884
S 3KV 470pF ±10% Y5P BULK e3

S 3KV 470pF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S471K33Y5PR65K7R-ND S471K33Y5PR65K7R 92K9884
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 470Pf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers