Vishay Intertechnology, Inc. Ceramic Capacitors S471K33Y5PR63K7R

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1287PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1287PH-ND
Ceramic Capacitors 1287PH-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470pF 3000V Capacitor
60-S471K33Y5PR63K7R
470pF 3000V Capacitor 60-S471K33Y5PR63K7R
Cap Ceramic Single 470pF 3000V Y5P 10% (8.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S471K33Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S471K33Y5PR63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 470pF 3000V Y5P 10% (8.5 X 4mm) Radial 7.5mm 125°C Bulk Product overview: S471K33Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S471K33Y5PR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, Y5P, 470Pf, 3Kv, Radial; Capacitance Vishay - 92K9883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Y5P, 470Pf, 3Kv, Radial; Capacitance Vishay
92K9883
Cap, Disc, Y5P, 470Pf, 3Kv, Radial; Capacitance Vishay 92K9883
CAP, DISC, Y5P, 470PF, 3KV, RADIAL; Capacitance:470pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Series Name:S RoHS Compliant: Yes

CAP, DISC, Y5P, 470PF, 3KV, RADIAL; Capacitance:470pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - S471K33Y5PR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S471K33Y5PR63K7R
Ceramic Capacitors S471K33Y5PR63K7R
CAP CER 470PF 3KV Y5P RADIAL

CAP CER 470PF 3KV Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1287PH-ND 60-S471K33Y5PR63K7R 92K9883 S471K33Y5PR63K7R
Product Name Ceramic Capacitors 470pF 3000V Capacitor Cap, Disc, Y5P, 470Pf, 3Kv, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details