S 3KV 470PF 10% X7R AMMO E3
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-S471K33X7RR6UK7RTB-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |