Vishay Intertechnology, Inc. Ceramic Capacitors S471K29Y5PP6TK7R

Description
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471K29Y5PP6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471K29Y5PP6TK7R-ND
Ceramic Capacitors S471K29Y5PP6TK7R-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S471K29Y5PP6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S471K29Y5PP6TK7R
Capacitors - Ceramic Capacitors S471K29Y5PP6TK7R
CAP CER 470PF 2KV Y5P RADIAL

CAP CER 470PF 2KV Y5P RADIAL

Supplier's Site
S 2Kv 470Pf ± 10% Y5P Reel E3 Vishay - 92K9877 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 470Pf ± 10% Y5P Reel E3 Vishay
92K9877
S 2Kv 470Pf ± 10% Y5P Reel E3 Vishay 92K9877
S 2KV 470pF ± 10% Y5P REEL e3

S 2KV 470pF ± 10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S471K29Y5PP6TK7R-ND S471K29Y5PP6TK7R 92K9877
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 2Kv 470Pf ± 10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details