Vishay Intertechnology, Inc. Ceramic Capacitors S471K29X7RN63J0R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471K29X7RN63J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471K29X7RN63J0R-ND
Ceramic Capacitors S471K29X7RN63J0R-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 470Pf ± 10% X7R Bulk E3 Vishay - 21M7832 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 470Pf ± 10% X7R Bulk E3 Vishay
21M7832
S 1Kv 470Pf ± 10% X7R Bulk E3 Vishay 21M7832
S 1KV 470pF ± 10% X7R BULK e3

S 1KV 470pF ± 10% X7R BULK e3

Supplier's Site
Ceramic Capacitors - S471K29X7RN63J0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S471K29X7RN63J0R
Ceramic Capacitors S471K29X7RN63J0R
CAP CER 470PF 1KV X7R RADIAL

CAP CER 470PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S471K29X7RN63J0R-ND 21M7832 S471K29X7RN63J0R
Product Name Ceramic Capacitors S 1Kv 470Pf ± 10% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details