S 1KV 470PF 10% Y5P REEL E3
CAP, DISC, Y5P, 470PF, 1KV, RADIAL; Capacitance:470pF; Voltage Rating:1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Series Name:S; Product Range:S Series RoHS Compliant: Yes
CAP, 470PF, 1 KV, 10%, Y5P; Capacitance:470pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-S471K25Y5PN6TJ5RTR-ND | 74AC7058 | 57AC3698 |
| Product Name | Ceramic Capacitors | Cap, Disc, Y5P, 470Pf, 1Kv, Radial; Capacitance Vishay | Cap, 470Pf, 1 Kv, 10%, Y5P; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |