Vishay Intertechnology, Inc. Ceramic Capacitors S471K25Y5PN63J5R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S471K25Y5PN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S471K25Y5PN63J5R-ND
Ceramic Capacitors 56-S471K25Y5PN63J5R-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470pF 1000V Capacitor
60-S471K25Y5PN63J5R
470pF 1000V Capacitor 60-S471K25Y5PN63J5R
Cap Ceramic Single 470pF 1000V Y5P 10% (6.5 X 4mm) Radial 5mm 125°C Bulk Product overview: S471K25Y5PN63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S471K25Y5PN63J5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 470pF 1000V Y5P 10% (6.5 X 4mm) Radial 5mm 125°C Bulk Product overview: S471K25Y5PN63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S471K25Y5PN63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1140574-S471K25Y5PN63J5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1140574-S471K25Y5PN63J5R
Capacitors - Ceramic Capacitors 1140574-S471K25Y5PN63J5R
Win Source Part Number: 1140574-S471K25Y5PN6 3J5R Category: Capacitors>Ceramic Capacitors Series: S Package: Bulk Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 1,000 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: Y5P (B) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.256" Dia (6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1285PH

Win Source Part Number: 1140574-S471K25Y5PN63J5R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 1,000
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.256" Dia (6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1285PH

Buy Now Datasheet
Cap, Disc, Y5P, 470Pf, 1Kv, Radial; Capacitance Vishay - 92K9859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Y5P, 470Pf, 1Kv, Radial; Capacitance Vishay
92K9859
Cap, Disc, Y5P, 470Pf, 1Kv, Radial; Capacitance Vishay 92K9859
CAP, DISC, Y5P, 470PF, 1KV, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Series Name:S RoHS Compliant: Yes

CAP, DISC, Y5P, 470PF, 1KV, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:S Series VISHAY; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-S471K25Y5PN63J5R-ND 60-S471K25Y5PN63J5R 1140574-S471K25Y5PN63J5R 92K9859
Product Name Ceramic Capacitors 470pF 1000V Capacitor Capacitors - Ceramic Capacitors Cap, Disc, Y5P, 470Pf, 1Kv, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details